Cypress Semiconductor Corp. Custom Parts - Custom Parts (B - D) - CY7C1372CV25-167AC CY7C1372CV25-167AC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203408-CY7C1372CV25 -167AC Length: 14 mm Number of Ports: 1 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Memory Size: 2.3 MB Height: 1.4 mm Access Time: 3.4 ns Density: 18 Mb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 100 Width: 20 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C1372CV25167AC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 70 °C Nominal Supply Current: 275 mA Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203408-CY7C1372CV25 -167AC Length: 14 mm Number of Ports: 1 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Memory Size: 2.3 MB Height: 1.4 mm Access Time: 3.4 ns Density: 18 Mb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 100 Width: 20 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C1372CV25167AC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 70 °C Nominal Supply Current: 275 mA Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CY7C1372CV25-167AC - 1203408-CY7C1372CV25-167AC - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CY7C1372CV25-167AC
1203408-CY7C1372CV25-167AC
Custom Parts - Custom Parts (B - D) - CY7C1372CV25-167AC 1203408-CY7C1372CV25-167AC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203408-CY7C1372CV25 -167AC Length: 14 mm Number of Ports: 1 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Memory Size: 2.3 MB Height: 1.4 mm Access Time: 3.4 ns Density: 18 Mb Sync/Async: Synchronous Word Size: 18 b Number of Pins: 100 Width: 20 mm Categories: Custom Parts Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C1372CV25167AC; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.625 V Min Supply Voltage: 2.375 V Max Operating Temperature: 70 °C Nominal Supply Current: 275 mA Address Bus Width: 20 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203408-CY7C1372CV25-167AC
Length: 14 mm
Number of Ports: 1
Frequency: 167 MHz
Operating Supply Voltage: 2.5 V
Memory Size: 2.3 MB
Height: 1.4 mm
Access Time: 3.4 ns
Density: 18 Mb
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 100
Width: 20 mm
Categories: Custom Parts
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7C1372CV25167AC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.625 V
Min Supply Voltage: 2.375 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 275 mA
Address Bus Width: 20 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1203408-CY7C1372CV25-167AC
Product Name Custom Parts - Custom Parts (B - D) - CY7C1372CV25-167AC
Unlock Full Specs
to access all available technical data