Cypress Semiconductor Corp. Memory - SRAM - CY7C1371D-133BGCT CY7C1371D-133BGCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867695-CY7C1371D-133 BGCT Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1371 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867695-CY7C1371D-133 BGCT Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1371 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1371D-133BGCT - 867695-CY7C1371D-133BGCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1371D-133BGCT
867695-CY7C1371D-133BGCT
Memory - SRAM - CY7C1371D-133BGCT 867695-CY7C1371D-133BGCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867695-CY7C1371D-133 BGCT Series: NoBL™ Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22) Package: Reel - TR Package: 119-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1371 Categories: Integrated Circuits (ICs) Case / Package: 119-PBGA (14x22) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867695-CY7C1371D-133BGCT
Series: NoBL™
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133 MHz 6.5 ns 119-PBGA (14x22)
Package: Reel - TR
Package: 119-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1371
Categories: Integrated Circuits (ICs)
Case / Package: 119-PBGA (14x22)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 867695-CY7C1371D-133BGCT
Product Name Memory - SRAM - CY7C1371D-133BGCT
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details