Cypress Semiconductor Corp. Memory CY7C1361C-100AXCKJ

Description
SYNC RAM
Request a Quote
Description
SYNC RAM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1361C-100AXCKJ is a 9-Mbit Synchronous Flow-Through SRAM designed for high-speed applications, featuring a 256K x 36 configuration. It operates at a core voltage of 3.3V with a maximum access time of 8.5 ns at 100 MHz. The device supports both interleaved and linear burst sequences, selectable via the MODE input pin, and includes a 2-bit on-chip counter for automatic address incrementing during burst access. It is compatible with various microprocessors and requires minimal external logic for interfacing. The memory supports a high-performance access rate of 2-1-1-1 and includes features such as synchronous self-timed write, asynchronous output enable, and a sleep mode option. The CY7C1361C is available in multiple package types, including a 100-pin TQFP, making it suitable for a range of applications requiring efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The CY7C1361C-100AXCKJ is a 9-Mbit Synchronous Flow-Through SRAM designed for high-speed applications, featuring a 256K x 36 configuration. It operates at a core voltage of 3.3V with a maximum access time of 8.5 ns at 100 MHz. The device supports both interleaved and linear burst sequences, selectable via the MODE input pin, and includes a 2-bit on-chip counter for automatic address incrementing during burst access. It is compatible with various microprocessors and requires minimal external logic for interfacing. The memory supports a high-performance access rate of 2-1-1-1 and includes features such as synchronous self-timed write, asynchronous output enable, and a sleep mode option. The CY7C1361C is available in multiple package types, including a 100-pin TQFP, making it suitable for a range of applications requiring efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1361C-100AXCKJ - Rochester Electronics
Newburyport, MA, United States
SYNC RAM

SYNC RAM

Supplier's Site Datasheet
Memory - CY7C1361C-100AXCKJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1361C-100AXCKJ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1361C-100AXCKJ
Integrated Circuits (ICs) - Memory - Memory CY7C1361C-100AXCKJ
IC SRAM 9MBIT PAR 100TQFP

IC SRAM 9MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1361C-100AXCKJ CY7C1361C-100AXCKJ CY7C1361C-100AXCKJ
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Package Type QFP; TQFP; TQFP100 QFP; 100-LQFP 8.5 ns
Memory Category SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY14E116N-Z30XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers