Cypress Semiconductor Corp. Memory CY7C1361A-100ACT

Description
Standard SRAM, 256KX36, 8ns PQFP100
Request a Quote
Description
Standard SRAM, 256KX36, 8ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1361A-100ACT is a synchronous burst SRAM with a capacity of 256K x 36 bits, designed for high-speed applications. It operates at a clock speed of 100 MHz and features fast access times of 8.0 ns. The device supports a 3.3V power supply with LVTTL compatibility for all inputs and outputs. It includes multiple chip enable options for depth expansion and supports byte write operations, allowing individual bytes to be written selectively. The memory also features an automatic power-down mode for energy efficiency in portable applications. The package options include a 100-pin TQFP and a 119-bump PBGA, making it suitable for various design requirements. This product is ideal for applications requiring high-speed data processing and efficient memory management.

Datasheet Summary
Powered by GS/AI

The CY7C1361A-100ACT is a synchronous burst SRAM with a capacity of 256K x 36 bits, designed for high-speed applications. It operates at a clock speed of 100 MHz and features fast access times of 8.0 ns. The device supports a 3.3V power supply with LVTTL compatibility for all inputs and outputs. It includes multiple chip enable options for depth expansion and supports byte write operations, allowing individual bytes to be written selectively. The memory also features an automatic power-down mode for energy efficiency in portable applications. The package options include a 100-pin TQFP and a 119-bump PBGA, making it suitable for various design requirements. This product is ideal for applications requiring high-speed data processing and efficient memory management.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1361A-100ACT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 256KX36, 8ns PQFP100

Standard SRAM, 256KX36, 8ns PQFP100

Supplier's Site Datasheet
Memory - CY7C1361A-100ACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1361A-100ACT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1361A-100ACT
Integrated Circuits (ICs) - Memory - Memory CY7C1361A-100ACT
IC SRAM 9MBIT PAR 100TQFP

IC SRAM 9MBIT PAR 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1361A-100ACT CY7C1361A-100ACT CY7C1361A-100ACT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; PQFP100 QFP; 100-LQFP QFP; TQFP; 100-TQFP (14x20)
Access Time 8 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details