Cypress Semiconductor Corp. Memory CY7C1359A-150AC

Description
Cache Tag SRAM, 256KX18, 3.8ns PQFP100
Request a Quote
Description
Cache Tag SRAM, 256KX18, 3.8ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1359A-150AC is a 256K x 18 synchronous-pipelined cache tag RAM from Quarktwin Technology Ltd. It operates at a clock speed of 150 MHz with a maximum access time of 3.8 ns, making it suitable for high-speed applications. The device features synchronous inputs that are gated by registers controlled by a positive-edge-triggered clock input, allowing for efficient data handling. It supports burst mode operations with control pins for interleaved or linear burst sequences, and includes a pipelined data comparator for fast match times. This memory chip operates from a +3.3V power supply, with output power supply options of +2.5V or +3.3V, and is LVTTL compatible. It has a low-profile 100-pin TQFP package, making it suitable for space-constrained designs. The CY7C1359A-150AC is designed for applications such as address tag RAM in secondary cache systems, and it includes features like automatic power-down for portable applications and individual byte write capabilities.

Datasheet Summary
Powered by GS/AI

The CY7C1359A-150AC is a 256K x 18 synchronous-pipelined cache tag RAM from Quarktwin Technology Ltd. It operates at a clock speed of 150 MHz with a maximum access time of 3.8 ns, making it suitable for high-speed applications. The device features synchronous inputs that are gated by registers controlled by a positive-edge-triggered clock input, allowing for efficient data handling. It supports burst mode operations with control pins for interleaved or linear burst sequences, and includes a pipelined data comparator for fast match times. This memory chip operates from a +3.3V power supply, with output power supply options of +2.5V or +3.3V, and is LVTTL compatible. It has a low-profile 100-pin TQFP package, making it suitable for space-constrained designs. The CY7C1359A-150AC is designed for applications such as address tag RAM in secondary cache systems, and it includes features like automatic power-down for portable applications and individual byte write capabilities.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1359A-150AC - Rochester Electronics
Newburyport, MA, United States
Cache Tag SRAM, 256KX18, 3.8ns PQFP100

Cache Tag SRAM, 256KX18, 3.8ns PQFP100

Supplier's Site Datasheet
Memory - CY7C1359A-150AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C1359A-150AC CY7C1359A-150AC
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 3.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details