Cypress Semiconductor Corp. Memory CY7C1357B-117AI

Description
ZBT SRAM, 512KX18, 7ns PQFP100
Request a Quote
Description
ZBT SRAM, 512KX18, 7ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1357B-117AI is a 9-Mbit synchronous SRAM memory device featuring a No Bus Latency (NoBL) architecture, which allows for continuous read and write operations without wait states. It operates at a maximum frequency of 117 MHz with an access time of 7.0 ns, making it suitable for high-speed applications. The device supports a 3.3V I/O power supply and includes features such as byte write capability, synchronous self-timed writes, and multiple chip enables for easy depth expansion. It is available in a 100-lead TQFP package and is designed for industrial applications. The automatic power-down feature and low standby current enhance its efficiency in power-sensitive designs.

Datasheet Summary
Powered by GS/AI

The CY7C1357B-117AI is a 9-Mbit synchronous SRAM memory device featuring a No Bus Latency (NoBL) architecture, which allows for continuous read and write operations without wait states. It operates at a maximum frequency of 117 MHz with an access time of 7.0 ns, making it suitable for high-speed applications. The device supports a 3.3V I/O power supply and includes features such as byte write capability, synchronous self-timed writes, and multiple chip enables for easy depth expansion. It is available in a 100-lead TQFP package and is designed for industrial applications. The automatic power-down feature and low standby current enhance its efficiency in power-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1357B-117AI - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 512KX18, 7ns PQFP100

ZBT SRAM, 512KX18, 7ns PQFP100

Supplier's Site Datasheet
Memory - CY7C1357B-117AI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7 ns 100-TQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1357B-117AI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1357B-117AI
Integrated Circuits (ICs) - Memory - Memory CY7C1357B-117AI
IC SRAM 9MBIT PAR 117MHZ 100TQFP

IC SRAM 9MBIT PAR 117MHZ 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1357B-117AI CY7C1357B-117AI CY7C1357B-117AI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP 117 MHz
Access Time 7 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S200BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers