Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054244-CY7C1355B-10
Mounting: SMD (SMT)
Number of Pins: 119
Categories: OEM Parts(C-E)
Case / Package: BGA
Alternative Parts (Cross-Reference): CY7C1355B-100BGCCY7C
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054244-CY7C1355B-100BGC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C1355B-100BGC |