Cypress Semiconductor Corp. Memory CY7C1353B-66AC

Description
ZBT SRAM, 256KX18, 11ns PQFP100
Request a Quote
Description
ZBT SRAM, 256KX18, 11ns PQFP100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C1353B-66AC is a 256K x 18 Synchronous Flow-Through SRAM from Quarktwin Technology Ltd., designed to operate at a clock speed of 66 MHz with a maximum access time of 11 ns. This memory device features No Bus Latency (NoBL,Ñ¢) architecture, allowing for continuous read/write operations without wait states, which enhances data throughput in applications requiring frequent transitions between read and write operations. The device operates on a single 3.3V power supply and is pin-compatible with ZBT,Ñ¢ SRAMs, making it suitable for various applications. It includes registered inputs for flow-through operation, byte write capability, and supports burst operations in both linear and interleaved modes. The CY7C1353B-66AC is housed in a 100-lead TQFP package, facilitating integration into compact designs. Engineers considering this product should note its low standby power consumption and the synchronous self-timed write capability, which simplifies control logic in high-speed applications.

Datasheet Summary
Powered by GS/AI

The CY7C1353B-66AC is a 256K x 18 Synchronous Flow-Through SRAM from Quarktwin Technology Ltd., designed to operate at a clock speed of 66 MHz with a maximum access time of 11 ns. This memory device features No Bus Latency (NoBL,Ñ¢) architecture, allowing for continuous read/write operations without wait states, which enhances data throughput in applications requiring frequent transitions between read and write operations. The device operates on a single 3.3V power supply and is pin-compatible with ZBT,Ñ¢ SRAMs, making it suitable for various applications. It includes registered inputs for flow-through operation, byte write capability, and supports burst operations in both linear and interleaved modes. The CY7C1353B-66AC is housed in a 100-lead TQFP package, facilitating integration into compact designs. Engineers considering this product should note its low standby power consumption and the synchronous self-timed write capability, which simplifies control logic in high-speed applications.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1353B-66AC - Rochester Electronics
Newburyport, MA, United States
ZBT SRAM, 256KX18, 11ns PQFP100

ZBT SRAM, 256KX18, 11ns PQFP100

Supplier's Site Datasheet
Memory - CY7C1353B-66AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 66 MHz 7 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 66 MHz 7 ns 100-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CY7C1353B-66AC CY7C1353B-66AC
Product Name Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3556S133BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details