Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1342-35JCT

Description
Win Source Part Number: 1227658-CY7C1342-35J CT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 350 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-LCC (J-Lead) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1342-35JCT, CYPCYPCY7C1342-35JCT Base Product Number: CY7C1342 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1227658-CY7C1342-35J CT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 350 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-LCC (J-Lead) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1342-35JCT, CYPCYPCY7C1342-35JCT Base Product Number: CY7C1342 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1227658-CY7C1342-35JCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1227658-CY7C1342-35JCT
Integrated Circuits (ICs) - Memory 1227658-CY7C1342-35JCT
Win Source Part Number: 1227658-CY7C1342-35J CT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 350 Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 32Kb (4K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 52-LCC (J-Lead) Supplier Device Package: 52-PLCC (19.13x19.13) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2156-CY7C1342-35JCT, CYPCYPCY7C1342-35JCT Base Product Number: CY7C1342 RoHS Status: Not applicable

Win Source Part Number: 1227658-CY7C1342-35JCT
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 350
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 52-LCC (J-Lead)
Supplier Device Package: 52-PLCC (19.13x19.13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2156-CY7C1342-35JCT,CYPCYPCY7C1342-35JCT
Base Product Number: CY7C1342
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C1342-35JCT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C1342-35JCT
Integrated Circuits (ICs) - Memory - Memory CY7C1342-35JCT
IC SRAM 32KBIT PARALLEL 52PLCC

IC SRAM 32KBIT PARALLEL 52PLCC

Supplier's Site
Memory - CY7C1342-35JCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

SRAM - Dual Port, Asynchronous Memory IC 32Kbit Parallel 35 ns 52-PLCC (19.13x19.13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1227658-CY7C1342-35JCT CY7C1342-35JCT CY7C1342-35JCT
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details