Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1339A-100AC

Description
128Kx32 3.3V Sync-PL SRAM (3.3V I/O)
Request a Quote Datasheet
Description
128Kx32 3.3V Sync-PL SRAM (3.3V I/O)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1339A-100AC - Rochester Electronics
Newburyport, MA, United States
128Kx32 3.3V Sync-PL SRAM (3.3V I/O)

128Kx32 3.3V Sync-PL SRAM (3.3V I/O)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1054231-CY7C1339A-100AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054231-CY7C1339A-100AC
Integrated Circuits (ICs) - Memory 1054231-CY7C1339A-100AC
Win Source Part Number: 1054231-CY7C1339A-10 0AC Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 4Mb (128K x 32) Access Time: 8 ns Voltage - Supply: 3.15V ~ 3.6V Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C1339A-100A C,2156-CY7C1339A-100 AC Base Product Number: CY7C1339 RoHS Status: Not applicable

Win Source Part Number: 1054231-CY7C1339A-100AC
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 4Mb (128K x 32)
Access Time: 8 ns
Voltage - Supply: 3.15V ~ 3.6V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C1339A-100AC,2156-CY7C1339A-100AC
Base Product Number: CY7C1339
RoHS Status: Not applicable

Buy Now
Memory - CY7C1339A-100AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

SRAM - Synchronous, SDR Memory IC 4Mbit Parallel 100 MHz 8 ns 100-TQFP (14x20)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1339A-100AC 1054231-CY7C1339A-100AC CY7C1339A-100AC
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; QFP100 QFP; 100-LQFP
Access Time 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details