Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054229-CY7C1333F-10
Number of Ports: 4
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Access Time: 8.5 ns
Density: 2 Mb
Number of Words: 64000
Sync/Async: Synchronous
Word Size: 32 b
Number of Pins: 100
Categories: OEM Parts(C-E)
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7C1333F-100ACCY7C1
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 205 mA
Address Bus Width: 16 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054229-CY7C1333F-100AC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C1333F-100AC |