Cypress Semiconductor Corp. Memory - SRAM - CY7C1315CV18-250BZC CY7C1315CV18-250BZC

Description
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet
Description
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1315CV18-250BZC - Rochester Electronics
Newburyport, MA, United States
QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

QDR SRAM, 512KX36, 0.45ns, CMOS, PBGA165

Supplier's Site Datasheet
Memory - SRAM - CY7C1315CV18-250BZC - 867674-CY7C1315CV18-250BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1315CV18-250BZC
867674-CY7C1315CV18-250BZC
Memory - SRAM - CY7C1315CV18-250BZC 867674-CY7C1315CV18-250BZC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867674-CY7C1315CV18- 250BZC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1315 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867674-CY7C1315CV18-250BZC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 250 MHz 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1315
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number CY7C1315CV18-250BZC 867674-CY7C1315CV18-250BZC
Product Name Memory - SRAM - CY7C1315CV18-250BZC
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 71P72804S167BQG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details