Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 745311-CY7C131-55JCT
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Reference Date Code: 02+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Asynchronous Memory IC 8Kbit Parallel 55 ns 52-PLCC (19.13x19.13)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 745311-CY7C131-55JCT | CY7C131-55JCT |
| Product Name | Memory - CY7C131-55JCT | Memory |
| Memory Category | SRAM; SRAM Chip | |
| Access Time | 55 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |