Cypress Semiconductor Corp. Memory - RAM - CY7C1302CV25-167BZC CY7C1302CV25-167BZC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232115-CY7C1302CV25 -167BZC Number of Ports: 2 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 2.5 ns Density: 9 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 18 b Number of Pins: 165 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1302CV25167BZC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Max Operating Temperature: 70 °C Nominal Supply Current: 750 mA Address Bus Width: 19 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232115-CY7C1302CV25 -167BZC Number of Ports: 2 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 2.5 ns Density: 9 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 18 b Number of Pins: 165 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1302CV25167BZC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Max Operating Temperature: 70 °C Nominal Supply Current: 750 mA Address Bus Width: 19 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1302CV25-167BZC - 1232115-CY7C1302CV25-167BZC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1302CV25-167BZC
1232115-CY7C1302CV25-167BZC
Memory - RAM - CY7C1302CV25-167BZC 1232115-CY7C1302CV25-167BZC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232115-CY7C1302CV25 -167BZC Number of Ports: 2 Frequency: 167 MHz Operating Supply Voltage: 2.5 V Access Time: 2.5 ns Density: 9 Mb Number of Words: 512000 Sync/Async: Synchronous Word Size: 18 b Number of Pins: 165 Categories: RAM Case / Package: FBGA Alternative Parts (Cross-Reference): CY7C1302CV25167BZC; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 2.6 V Min Supply Voltage: 2.4 V Max Operating Temperature: 70 °C Nominal Supply Current: 750 mA Address Bus Width: 19 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232115-CY7C1302CV25-167BZC
Number of Ports: 2
Frequency: 167 MHz
Operating Supply Voltage: 2.5 V
Access Time: 2.5 ns
Density: 9 Mb
Number of Words: 512000
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 165
Categories: RAM
Case / Package: FBGA
Alternative Parts (Cross-Reference): CY7C1302CV25167BZC;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.6 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 750 mA
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1232115-CY7C1302CV25-167BZC
Product Name Memory - RAM - CY7C1302CV25-167BZC
Memory Category SRAM Chip
Access Time 2.5 ns
Operating Temperature 0 C (32 F)
Density 9000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C64A-20/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2000 kbits
Package Type CG-SSOP-16
View Details