Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054225-CY7C128A-55P
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 55 ns
Density: 16 kb
Word Size: 8 b
Categories: OEM Parts(C-E)
Case / Package: DIP
Alternative Parts (Cross-Reference): CY7C128A-55PCCY7C128
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054225-CY7C128A-55PC |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C128A-55PC |