Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory - Memory CY7C128A-35SCT

Description
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24
Request a Quote
Description
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C128A-35SCT is a high-performance CMOS static RAM organized as 2048 words by 8 bits, offering a maximum access time of 35 ns. It features TTL-compatible inputs and outputs, making it suitable for a variety of applications. The device operates with a supply voltage of 5V ± 10% and has a low active power consumption of 660 mW for commercial applications. An automatic power-down feature reduces power consumption by 83% when the device is deselected, contributing to energy efficiency. The memory is capable of withstanding electrostatic discharge greater than 2001V, ensuring reliability in various environments. The device supports easy memory expansion through active LOW Chip Enable (CE) and Output Enable (OE) signals, with data written to and read from the memory via eight I/O pins. The CY7C128A-35SCT is available in multiple package types, including DIP and SOJ, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The CY7C128A-35SCT is a high-performance CMOS static RAM organized as 2048 words by 8 bits, offering a maximum access time of 35 ns. It features TTL-compatible inputs and outputs, making it suitable for a variety of applications. The device operates with a supply voltage of 5V ± 10% and has a low active power consumption of 660 mW for commercial applications. An automatic power-down feature reduces power consumption by 83% when the device is deselected, contributing to energy efficiency. The memory is capable of withstanding electrostatic discharge greater than 2001V, ensuring reliability in various environments. The device supports easy memory expansion through active LOW Chip Enable (CE) and Output Enable (OE) signals, with data written to and read from the memory via eight I/O pins. The CY7C128A-35SCT is available in multiple package types, including DIP and SOJ, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
 - CY7C128A-35SCT - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24

Standard SRAM, 2KX8, 35ns, CMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C128A-35SCT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C128A-35SCT
Integrated Circuits (ICs) - Memory - Memory CY7C128A-35SCT
IC SRAM 16KBIT PARALLEL

IC SRAM 16KBIT PARALLEL

Supplier's Site
Memory - CY7C128A-35SCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 35 ns

SRAM - Asynchronous Memory IC 16Kbit Parallel 35 ns

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C128A-35SCT CY7C128A-35SCT CY7C128A-35SCT
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type PDSO24 35 ns
Cycle Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details