The CY7C109BN-20VC is a high-performance CMOS static RAM organized as 128K words by 8 bits, offering a maximum access time of 20 ns. It features low active power consumption of 495 mW and low standby power of 55 mW, making it suitable for applications requiring efficient power usage. The device supports automatic power-down when deselected, enhancing its energy efficiency further. It is compatible with TTL logic levels and allows for easy memory expansion through its Chip Enable (CE1, CE2) and Output Enable (OE) options. The memory is available in a 32-lead (400-mil) molded SOJ package, making it suitable for various applications in commercial environments. The operating temperature range is from 0°C to +70°C, and it operates at a supply voltage of 5V ± 10%. This product is ideal for engineers looking for reliable and efficient static RAM solutions for their projects.
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-SOJ
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | CY7C109BN-20VC |
| Product Name | Memory |
| Memory Category | SRAM; SRAM Chip |
| Access Time | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |