Cypress Semiconductor Corp. Memory - RAM - CY7C1062AV33-10BGI CY7C1062AV33-10BGI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164857-CY7C1062AV33 -10BGI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS64WV51232BLS-10BA3 ; IS61WV51232BLS-10BLI ; IS64WV51232BLL-10BA3 ; Introduction Date: August 08, 2006 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164857-CY7C1062AV33 -10BGI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS64WV51232BLS-10BA3 ; IS61WV51232BLS-10BLI ; IS64WV51232BLL-10BA3 ; Introduction Date: August 08, 2006 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C1062AV33-10BGI - 1164857-CY7C1062AV33-10BGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C1062AV33-10BGI
1164857-CY7C1062AV33-10BGI
Memory - RAM - CY7C1062AV33-10BGI 1164857-CY7C1062AV33-10BGI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164857-CY7C1062AV33 -10BGI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 119-BGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 16Mb (512K x 32) Access Time: 10ns Part Status: Obsolete(EOL) Family Name: CY7C1062AV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 119-PBGA (14x22) Alternative Parts (Cross-Reference): IS64WV51232BLS-10BA3 ; IS61WV51232BLS-10BLI ; IS64WV51232BLL-10BA3 ; Introduction Date: August 08, 2006 ECCN: 3A991.b.2.a Country of Origin: Indonesia, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164857-CY7C1062AV33-10BGI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 119-BGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (512K x 32)
Access Time: 10ns
Part Status: Obsolete(EOL)
Family Name: CY7C1062AV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 119-PBGA (14x22)
Alternative Parts (Cross-Reference): IS64WV51232BLS-10BA3; IS61WV51232BLS-10BLI; IS64WV51232BLL-10BA3;
Introduction Date: August 08, 2006
ECCN: 3A991.b.2.a
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1164857-CY7C1062AV33-10BGI
Product Name Memory - RAM - CY7C1062AV33-10BGI
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - CY14B256I-SFXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details