Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory CY7C1049CV33-10ZI

Description
Standard SRAM, 512KX8, 10ns, CMOS, PDSO44
Request a Quote Datasheet
Description
Standard SRAM, 512KX8, 10ns, CMOS, PDSO44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C1049CV33-10ZI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 10ns, CMOS, PDSO44

Standard SRAM, 512KX8, 10ns, CMOS, PDSO44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1054206-CY7C1049CV33-10ZI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1054206-CY7C1049CV33-10ZI
Integrated Circuits (ICs) - Memory 1054206-CY7C1049CV33-10ZI
Win Source Part Number: 1054206-CY7C1049CV33 -10ZI Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 10 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPCY7C1049CV33-1 0ZI,2156-CY7C1049CV3 3-10ZI Base Product Number: CY7C1049 RoHS Status: RoHS non-compliant

Win Source Part Number: 1054206-CY7C1049CV33-10ZI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPCY7C1049CV33-10ZI,2156-CY7C1049CV33-10ZI
Base Product Number: CY7C1049
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - CY7C1049CV33-10ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C1049CV33-10ZI 1054206-CY7C1049CV33-10ZI CY7C1049CV33-10ZI
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOP44 44-TSOP (0.400\", 10.16mm Width)
Access Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
Memory - 8 611 200 833 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers