1M x 4 3.3V R7 FAST ASYNC SRAM
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164822-CY7C1046CV33
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 32-SOJ
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C1046CV33-10VC | 1164822-CY7C1046CV33-10VC | CY7C1046CV33-10VC |
| Product Name | Memory - CY7C1046CV33-10VC | Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | |
| Package Type | SOJ; SOJ32 | 32-BSOJ (0.400\", 10.16mm Width) | |
| Access Time | 10 ns |