Cypress Semiconductor Corp. Memory - CY7C1041CV33-20ZI CY7C1041CV33-20ZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714019-CY7C1041CV33- 20ZI Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSOP44 Reference Date Code: 0446+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714019-CY7C1041CV33- 20ZI Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSOP44 Reference Date Code: 0446+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C1041CV33-20ZI - 714019-CY7C1041CV33-20ZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C1041CV33-20ZI
714019-CY7C1041CV33-20ZI
Memory - CY7C1041CV33-20ZI 714019-CY7C1041CV33-20ZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 714019-CY7C1041CV33- 20ZI Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Reference case: TSOP44 Reference Date Code: 0446+ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 714019-CY7C1041CV33-20ZI
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Reference case: TSOP44
Reference Date Code: 0446+
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
 - CY7C1041CV33-20ZI - Rochester Electronics
Newburyport, MA, United States
256K x 16 3.3V (44 PIN) R7 ASYNC SRAM

256K x 16 3.3V (44 PIN) R7 ASYNC SRAM

Supplier's Site Datasheet
Memory - CY7C1041CV33-20ZI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 714019-CY7C1041CV33-20ZI CY7C1041CV33-20ZI CY7C1041CV33-20ZI
Product Name Memory - CY7C1041CV33-20ZI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Package Type SOP; TSOP; TSOP44 44-TSOP (0.400\", 10.16mm Width)
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details