Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024481-CY7C1041CV33
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Access Time: 15 ns
Density: 4 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C1041CV33-15VICY7
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Nominal Supply Current: 90 mA
Address Bus Width: 18 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024481-CY7C1041CV33-15VI |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C1041CV33-15VI |