Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054193-CY7C1021-15V
Operating Supply Voltage: 5 V
Access Time: 15 ns
Density: 1 Mb
Word Size: 16 b
Number of Pins: 44
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CY7C1021-15VCTCY7C10
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 220 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054193-CY7C1021-15VCT |
| Product Name | OEM Parts - OEM Parts (C - E) - CY7C1021-15VCT |