Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054205-CY7C1009B-15
Packaging: Tape & Reel
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Address Bus Width: 17 b
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1054205-CY7C1009B-15VXIT |
| Product Name | Memory - RAM - CY7C1009B-15VXIT |
| Memory Category | SRAM Chip |