Cypress Semiconductor Corp. Memory - SRAM - CY7C09579V-83AC CY7C09579V-83AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080158-CY7C09579V-83 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080158-CY7C09579V-83 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09579V-83AC - 080158-CY7C09579V-83AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09579V-83AC
080158-CY7C09579V-83AC
Memory - SRAM - CY7C09579V-83AC 080158-CY7C09579V-83AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080158-CY7C09579V-83 AC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 6ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 83MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080158-CY7C09579V-83AC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 1.152Mb (32K x 36)
Access Time: 6ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Max Frequency: 83MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C09579V-83AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09579V-83AC
Integrated Circuits (ICs) - Memory - Memory CY7C09579V-83AC
IC SRAM 1.152MBIT PAR 144TQFP

IC SRAM 1.152MBIT PAR 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 080158-CY7C09579V-83AC CY7C09579V-83AC
Product Name Memory - SRAM - CY7C09579V-83AC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 6 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 144-TQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28302961 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 043641RLAD-7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details