Cypress Semiconductor Corp. Memory - SRAM - CY7C09579V-100BBC CY7C09579V-100BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080157-CY7C09579V-10 0BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080157-CY7C09579V-10 0BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09579V-100BBC - 080157-CY7C09579V-100BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09579V-100BBC
080157-CY7C09579V-100BBC
Memory - SRAM - CY7C09579V-100BBC 080157-CY7C09579V-100BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 080157-CY7C09579V-10 0BBC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 172-FBGA (15x15) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 080157-CY7C09579V-100BBC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 1.152Mb (32K x 36)
Access Time: 5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 172-FBGA (15x15)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C09579V-100BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09579V-100BBC
Integrated Circuits (ICs) - Memory - Memory CY7C09579V-100BBC
IC SRAM 1.152MBIT PAR 172FBGA

IC SRAM 1.152MBIT PAR 172FBGA

Supplier's Site
Memory - CY7C09579V-100BBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 1.152Mbit Parallel 100 MHz 5 ns 172-FBGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 1.152Mbit Parallel 100 MHz 5 ns 172-FBGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 080157-CY7C09579V-100BBC CY7C09579V-100BBC CY7C09579V-100BBC
Product Name Memory - SRAM - CY7C09579V-100BBC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 172-FBGA (15x15) BGA; 172-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details