Cypress Semiconductor Corp. Memory - RAM - CY7C09579V-100AXC CY7C09579V-100AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164675-CY7C09579V-1 00AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Family Name: CY7C09579V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V3579S6DRGI; 70V3579S5DRG; 70V3579S6DRI; Introduction Date: March 29, 2000 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164675-CY7C09579V-1 00AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Family Name: CY7C09579V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V3579S6DRGI; 70V3579S5DRG; 70V3579S6DRI; Introduction Date: March 29, 2000 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C09579V-100AXC - 1164675-CY7C09579V-100AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C09579V-100AXC
1164675-CY7C09579V-100AXC
Memory - RAM - CY7C09579V-100AXC 1164675-CY7C09579V-100AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164675-CY7C09579V-1 00AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 5ns Family Name: CY7C09579V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V3579S6DRGI; 70V3579S5DRG; 70V3579S6DRI; Introduction Date: March 29, 2000 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164675-CY7C09579V-100AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1.152Mb (32K x 36)
Access Time: 5ns
Family Name: CY7C09579V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 70V3579S6DRGI; 70V3579S5DRG; 70V3579S6DRI;
Introduction Date: March 29, 2000
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C09579V-100AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 1.152Mbit Parallel 100 MHz 5 ns 144-TQFP (20x20)

SRAM - Dual Port, Synchronous Memory IC 1.152Mbit Parallel 100 MHz 5 ns 144-TQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C09579V-100AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09579V-100AXC
Integrated Circuits (ICs) - Memory - Memory CY7C09579V-100AXC
IC SRAM 1.152MBIT PAR 144TQFP

IC SRAM 1.152MBIT PAR 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164675-CY7C09579V-100AXC CY7C09579V-100AXC CY7C09579V-100AXC
Product Name Memory - RAM - CY7C09579V-100AXC Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 5 ns 5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16R6BJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers