Cypress Semiconductor Corp. Memory - RAM - CY7C09369V-12AXC CY7C09369V-12AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164669-CY7C09369V-1 2AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 288Kb (16K x 18) Access Time: 12ns Family Name: CY7C09369V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9369L9PFI; 70V9369L9PFI8; 709369L9PFI8; Introduction Date: October 19, 1997 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164669-CY7C09369V-1 2AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 288Kb (16K x 18) Access Time: 12ns Family Name: CY7C09369V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9369L9PFI; 70V9369L9PFI8; 709369L9PFI8; Introduction Date: October 19, 1997 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C09369V-12AXC - 1164669-CY7C09369V-12AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C09369V-12AXC
1164669-CY7C09369V-12AXC
Memory - RAM - CY7C09369V-12AXC 1164669-CY7C09369V-12AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164669-CY7C09369V-1 2AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 288Kb (16K x 18) Access Time: 12ns Family Name: CY7C09369V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 50MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9369L9PFI; 70V9369L9PFI8; 709369L9PFI8; Introduction Date: October 19, 1997 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164669-CY7C09369V-12AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 288Kb (16K x 18)
Access Time: 12ns
Family Name: CY7C09369V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 50MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V9369L9PFI; 70V9369L9PFI8; 709369L9PFI8;
Introduction Date: October 19, 1997
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C09369V-12AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 288Kbit Parallel 50 MHz 12 ns 100-TQFP (14x14)

SRAM - Dual Port, Synchronous Memory IC 288Kbit Parallel 50 MHz 12 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C09369V-12AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09369V-12AXC
Integrated Circuits (ICs) - Memory - Memory CY7C09369V-12AXC
IC SRAM 288KBIT PARALLEL 100TQFP

IC SRAM 288KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164669-CY7C09369V-12AXC CY7C09369V-12AXC CY7C09369V-12AXC
Product Name Memory - RAM - CY7C09369V-12AXC Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128-70SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details