Cypress Semiconductor Corp. Memory - SRAM - CY7C09289V-9AC CY7C09289V-9AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203081-CY7C09289V-9A C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 9ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 67MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203081-CY7C09289V-9A C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 9ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 67MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09289V-9AC - 203081-CY7C09289V-9AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09289V-9AC
203081-CY7C09289V-9AC
Memory - SRAM - CY7C09289V-9AC 203081-CY7C09289V-9AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203081-CY7C09289V-9A C Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 9ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Max Frequency: 67MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203081-CY7C09289V-9AC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 9ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Max Frequency: 67MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C09289V-9AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C09289V-9AC
Integrated Circuits (ICs) - Memory CY7C09289V-9AC
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 203081-CY7C09289V-9AC CY7C09289V-9AC
Product Name Memory - SRAM - CY7C09289V-9AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 9 ns 9 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00051189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers