Cypress Semiconductor Corp. Memory - RAM - CY7C09269V-7AXC CY7C09269V-7AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164659-CY7C09269V-7 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 7.5ns Part Status: Obsolete(EOL) Family Name: CY7C09269V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709269S15PFGI; 709269S12PFG8; 709269S15PFG; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164659-CY7C09269V-7 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 7.5ns Part Status: Obsolete(EOL) Family Name: CY7C09269V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709269S15PFGI; 709269S12PFG8; 709269S15PFG; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C09269V-7AXC - 1164659-CY7C09269V-7AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C09269V-7AXC
1164659-CY7C09269V-7AXC
Memory - RAM - CY7C09269V-7AXC 1164659-CY7C09269V-7AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164659-CY7C09269V-7 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 7.5ns Part Status: Obsolete(EOL) Family Name: CY7C09269V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 709269S15PFGI; 709269S12PFG8; 709269S15PFG; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164659-CY7C09269V-7AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 7.5ns
Part Status: Obsolete(EOL)
Family Name: CY7C09269V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 709269S15PFGI; 709269S12PFG8; 709269S15PFG;
Introduction Date: October 19, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C09269V-7AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09269V-7AXC
Integrated Circuits (ICs) - Memory - Memory CY7C09269V-7AXC
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164659-CY7C09269V-7AXC CY7C09269V-7AXC
Product Name Memory - RAM - CY7C09269V-7AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 7.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164S25PDG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details