Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164651-CY7C0853V-13
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SRAM 9MBIT PARALLEL 172FBGA
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 172-FBGA (15x15)
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 133 MHz 172-FBGA (15x15)
IC SRAM 9MBIT PARALLEL 172FBGA
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164651-CY7C0853V-133BBXI | CY7C0853V-133BBXI | CY7C0853V-133BBXI | CY7C0853V-133BBXI |
| Product Name | Memory - CY7C0853V-133BBXI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM - Dual Port, Synchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | |
| Data Rate | 133 MHz | 133 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |