Cypress Semiconductor Corp. Memory - RAM - CY7C0853V-100BBC CY7C0853V-100BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164648-CY7C0853V-10 0BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): CY7C0853V-100BBCT; CY7C0853V-100BBXC; CY7C0853V-100BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164648-CY7C0853V-10 0BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): CY7C0853V-100BBCT; CY7C0853V-100BBXC; CY7C0853V-100BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C0853V-100BBC - 1164648-CY7C0853V-100BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C0853V-100BBC
1164648-CY7C0853V-100BBC
Memory - RAM - CY7C0853V-100BBC 1164648-CY7C0853V-100BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164648-CY7C0853V-10 0BBC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 172-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (256K x 36) Family Name: CY7C0853V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 172-FBGA (15x15) Alternative Parts (Cross-Reference): CY7C0853V-100BBCT; CY7C0853V-100BBXC; CY7C0853V-100BBI; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164648-CY7C0853V-100BBC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 172-LFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Family Name: CY7C0853V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 172-FBGA (15x15)
Alternative Parts (Cross-Reference): CY7C0853V-100BBCT; CY7C0853V-100BBXC; CY7C0853V-100BBI;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C0853V-100BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C0853V-100BBC
Integrated Circuits (ICs) - Memory CY7C0853V-100BBC
IC SRAM 9MBIT PARALLEL 172FBGA

IC SRAM 9MBIT PARALLEL 172FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164648-CY7C0853V-100BBC CY7C0853V-100BBC
Product Name Memory - RAM - CY7C0853V-100BBC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.135 V ~ 3.465 V 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details