Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164647-CY7C0853AV-1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 172-LFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Family Name: CY7C0853AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 172-FBGA (15x15)
Alternative Parts (Cross-Reference): 70V7519S166DRI8; 70T3519S166DRG; 70T3519S200DR;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 100 MHz 172-FBGA (15x15)
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 100 MHz 172-FBGA (15x15)
IC SRAM 9MBIT PARALLEL 172FBGA
IC SRAM 9MBIT PAR 172FBGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164647-CY7C0853AV-100BBI | CY7C0853AV-100BBI | CY7C0853AV-100BBI | CY7C0853AV-100BBI |
| Product Name | Memory - RAM - CY7C0853AV-100BBI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 3.135 V ~ 3.465 V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | Surface Mount |