Cypress Semiconductor Corp. Memory - CY7C0852V-133BBC CY7C0852V-133BBC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164643-CY7C0852V-13 3BBC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164643-CY7C0852V-13 3BBC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C0852V-133BBC - 1164643-CY7C0852V-133BBC - Win Source Electronics
Laguna Hills, CA, United States
Memory - CY7C0852V-133BBC
1164643-CY7C0852V-133BBC
Memory - CY7C0852V-133BBC 1164643-CY7C0852V-133BBC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164643-CY7C0852V-13 3BBC Manufacturer Homepage: www.cypress.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164643-CY7C0852V-133BBC
Manufacturer Homepage: www.cypress.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C0852V-133BBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C0852V-133BBC
Integrated Circuits (ICs) - Memory - Memory CY7C0852V-133BBC
IC SRAM 4.5MBIT PAR 172FBGA

IC SRAM 4.5MBIT PAR 172FBGA

Supplier's Site
Memory - CY7C0852V-133BBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 172-FBGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 172-FBGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164643-CY7C0852V-133BBC CY7C0852V-133BBC CY7C0852V-133BBC
Product Name Memory - CY7C0852V-133BBC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip
Data Rate 133 MHz
Density 4500 kbits 4500 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - A2C00062738 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details