Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164642-CY7C0852AV-1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 176-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Family Name: CY7C0852AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): 70T3599S200DR; 70V3599S166DRI; 70V7599S133BFGI8;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 167 MHz 176-TQFP (24x24)
IC SRAM 4.5MBIT PAR 176TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164642-CY7C0852AV-167AXC | CY7C0852AV-167AXC | CY7C0852AV-167AXC |
| Product Name | Memory - RAM - CY7C0852AV-167AXC | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.135 V ~ 3.465 V | 3.135V ~ 3.465V | 0degC ~ 70degC (TA) |