Cypress Semiconductor Corp. Memory - SRAM - CY7C0833V-100BBI CY7C0833V-100BBI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772073-CY7C0833V-100 BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Family Name: CY7C0833V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): CY7C0833V-100BBIT; CY7C0833V-100BBXI; CY7C0833V-100BBC; CY7C0833V-100BBXC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772073-CY7C0833V-100 BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Family Name: CY7C0833V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): CY7C0833V-100BBIT; CY7C0833V-100BBXI; CY7C0833V-100BBC; CY7C0833V-100BBXC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C0833V-100BBI - 772073-CY7C0833V-100BBI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C0833V-100BBI
772073-CY7C0833V-100BBI
Memory - SRAM - CY7C0833V-100BBI 772073-CY7C0833V-100BBI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772073-CY7C0833V-100 BBI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LFBGA Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 9Mb (512K x 18) Family Name: CY7C0833V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): CY7C0833V-100BBIT; CY7C0833V-100BBXI; CY7C0833V-100BBC; CY7C0833V-100BBXC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772073-CY7C0833V-100BBI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 144-LFBGA
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Family Name: CY7C0833V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 144-FBGA (13x13)
Alternative Parts (Cross-Reference): CY7C0833V-100BBIT; CY7C0833V-100BBXI; CY7C0833V-100BBC; CY7C0833V-100BBXC;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C0833V-100BBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 100 MHz 144-FBGA (13x13)

SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 100 MHz 144-FBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C0833V-100BBI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C0833V-100BBI
Integrated Circuits (ICs) - Memory - Memory CY7C0833V-100BBI
IC SRAM 9MBIT PARALLEL 144FBGA

IC SRAM 9MBIT PARALLEL 144FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 772073-CY7C0833V-100BBI CY7C0833V-100BBI CY7C0833V-100BBI
Product Name Memory - SRAM - CY7C0833V-100BBI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA12YGI8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
5V SOIC Memory IC and Storage Component - 774-CY62128BLL-70SIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details