Cypress Semiconductor Corp. Memory - SRAM - CY7C0832V-167AXC CY7C0832V-167AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772072-CY7C0832V-167 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V7319S166BFG8; 70T3319S166BFG; 70V7319S200BF; 70V7319S166BFG; Introduction Date: April 24, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772072-CY7C0832V-167 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V7319S166BFG8; 70T3319S166BFG; 70V7319S200BF; 70V7319S166BFG; Introduction Date: April 24, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C0832V-167AXC - 772072-CY7C0832V-167AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C0832V-167AXC
772072-CY7C0832V-167AXC
Memory - SRAM - CY7C0832V-167AXC 772072-CY7C0832V-167AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772072-CY7C0832V-167 AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832V Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 167MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V7319S166BFG8; 70T3319S166BFG; 70V7319S200BF; 70V7319S166BFG; Introduction Date: April 24, 2002 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772072-CY7C0832V-167AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 120-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C0832V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 167MHz
Memory Interface: Parallel
Manufacturer Package: 120-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V7319S166BFG8; 70T3319S166BFG; 70V7319S200BF; 70V7319S166BFG;
Introduction Date: April 24, 2002
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 772072-CY7C0832V-167AXC
Product Name Memory - SRAM - CY7C0832V-167AXC
Memory Category Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3507-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers