Cypress Semiconductor Corp. Memory - RAM - CY7C0832AV-133AXC CY7C0832AV-133AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164634-CY7C0832AV-1 33AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V3319S133BCG; 70V3319S133BCG8; 70V3319S133BC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164634-CY7C0832AV-1 33AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V3319S133BCG; 70V3319S133BCG8; 70V3319S133BC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C0832AV-133AXC - 1164634-CY7C0832AV-133AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C0832AV-133AXC
1164634-CY7C0832AV-133AXC
Memory - RAM - CY7C0832AV-133AXC 1164634-CY7C0832AV-133AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164634-CY7C0832AV-1 33AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 120-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 4.5Mb (256K x 18) Part Status: Obsolete(EOL) Family Name: CY7C0832AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Clock Frequency: 133MHz Memory Interface: Parallel Manufacturer Package: 120-TQFP (14x14) Alternative Parts (Cross-Reference): 70V3319S133BCG; 70V3319S133BCG8; 70V3319S133BC; Introduction Date: October 31, 2003 ECCN: 3A991.b.2.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164634-CY7C0832AV-133AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 120-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 4.5Mb (256K x 18)
Part Status: Obsolete(EOL)
Family Name: CY7C0832AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 120-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V3319S133BCG; 70V3319S133BCG8; 70V3319S133BC;
Introduction Date: October 31, 2003
ECCN: 3A991.b.2.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C0832AV-133AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C0832AV-133AXC
Integrated Circuits (ICs) - Memory - Memory CY7C0832AV-133AXC
IC SRAM 4.5MBIT PARALLEL 120TQFP

IC SRAM 4.5MBIT PARALLEL 120TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164634-CY7C0832AV-133AXC CY7C0832AV-133AXC
Product Name Memory - RAM - CY7C0832AV-133AXC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - A5140970Y0500AA - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers