Cypress Semiconductor Corp. Memory - Unclassified Memory - CY7C057V-15AXI CY7C057V-15AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164629-CY7C057V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S15BFG8; 70V657S15DRGI; 70V657S15DRI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164629-CY7C057V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S15BFG8; 70V657S15DRGI; 70V657S15DRI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C057V-15AXI - 1164629-CY7C057V-15AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C057V-15AXI
1164629-CY7C057V-15AXI
Memory - Unclassified Memory - CY7C057V-15AXI 1164629-CY7C057V-15AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164629-CY7C057V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S15BFG8; 70V657S15DRGI; 70V657S15DRI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164629-CY7C057V-15AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 144-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1.152Mb (32K x 36)
Access Time: 15ns
Family Name: CY7C057V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 70V657S15BFG8; 70V657S15DRGI; 70V657S15DRI;
Introduction Date: October 20, 1997
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C057V-15AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C057V-15AXI
Integrated Circuits (ICs) - Memory - Memory CY7C057V-15AXI
IC SRAM 1.152MBIT PAR 144TQFP

IC SRAM 1.152MBIT PAR 144TQFP

Supplier's Site
Memory - CY7C057V-15AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 15 ns 144-TQFP (20x20)

SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 15 ns 144-TQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164629-CY7C057V-15AXI CY7C057V-15AXI CY7C057V-15AXI
Product Name Memory - Unclassified Memory - CY7C057V-15AXI Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details