Cypress Semiconductor Corp. Memory - Unclassified Memory - CY7C057V-15AXC CY7C057V-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164628-CY7C057V-15A XC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S12BFG8; 70V657S12BFG; 70V657S15BFI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164628-CY7C057V-15A XC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S12BFG8; 70V657S12BFG; 70V657S15BFI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY7C057V-15AXC - 1164628-CY7C057V-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY7C057V-15AXC
1164628-CY7C057V-15AXC
Memory - Unclassified Memory - CY7C057V-15AXC 1164628-CY7C057V-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164628-CY7C057V-15A XC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1.152Mb (32K x 36) Access Time: 15ns Family Name: CY7C057V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 70V657S12BFG8; 70V657S12BFG; 70V657S15BFI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164628-CY7C057V-15AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1.152Mb (32K x 36)
Access Time: 15ns
Family Name: CY7C057V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 70V657S12BFG8; 70V657S12BFG; 70V657S15BFI;
Introduction Date: October 20, 1997
ECCN: 3A991.b.2.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C057V-15AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 15 ns 144-TQFP (20x20)

SRAM - Dual Port, Asynchronous Memory IC 1.152Mbit Parallel 15 ns 144-TQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C057V-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C057V-15AXC
Integrated Circuits (ICs) - Memory - Memory CY7C057V-15AXC
IC SRAM 1.152MBIT PAR 144TQFP

IC SRAM 1.152MBIT PAR 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1164628-CY7C057V-15AXC CY7C057V-15AXC CY7C057V-15AXC
Product Name Memory - Unclassified Memory - CY7C057V-15AXC Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
SOIC Memory IC and Storage Component - 2020-CY62128BLL-55SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details