Cypress Semiconductor Corp. Memory - RAM - CY7C038V-25AC CY7C038V-25AC

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054178-CY7C038V-25A C Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 25 ns Density: 1.1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 18 b Number of Pins: 100 Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C038V-25ACCY7C038 V25AC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 165 mA Address Bus Width: 32 b
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054178-CY7C038V-25A C Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 25 ns Density: 1.1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 18 b Number of Pins: 100 Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C038V-25ACCY7C038 V25AC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 165 mA Address Bus Width: 32 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C038V-25AC - 1054178-CY7C038V-25AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C038V-25AC
1054178-CY7C038V-25AC
Memory - RAM - CY7C038V-25AC 1054178-CY7C038V-25AC
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054178-CY7C038V-25A C Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 25 ns Density: 1.1 Mb Number of Words: 64000 Sync/Async: Asynchronous Word Size: 18 b Number of Pins: 100 Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): CY7C038V-25ACCY7C038 V25AC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 165 mA Address Bus Width: 32 b

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054178-CY7C038V-25AC
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 25 ns
Density: 1.1 Mb
Number of Words: 64000
Sync/Async: Asynchronous
Word Size: 18 b
Number of Pins: 100
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): CY7C038V-25ACCY7C038V25AC;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 165 mA
Address Bus Width: 32 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1054178-CY7C038V-25AC
Product Name Memory - RAM - CY7C038V-25AC
Memory Category SRAM Chip
Access Time 25 ns
Operating Temperature 0 C (32 F)
Density 1100 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details