Cypress Semiconductor Corp. Memory - SRAM - CY7C028V-15AXIT CY7C028V-15AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709973-CY7C028V-15AX IT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Family Name: CY7C028V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V28L15PFI8; 70V28L15PFGI8; 70V28L15PFGI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709973-CY7C028V-15AX IT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Family Name: CY7C028V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V28L15PFI8; 70V28L15PFGI8; 70V28L15PFGI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C028V-15AXIT - 709973-CY7C028V-15AXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C028V-15AXIT
709973-CY7C028V-15AXIT
Memory - SRAM - CY7C028V-15AXIT 709973-CY7C028V-15AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 709973-CY7C028V-15AX IT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Family Name: CY7C028V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V28L15PFI8; 70V28L15PFGI8; 70V28L15PFGI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 709973-CY7C028V-15AXIT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Family Name: CY7C028V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V28L15PFI8; 70V28L15PFGI8; 70V28L15PFGI;
Introduction Date: September 20, 2000
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C028V-15AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C028V-15AXIT
Integrated Circuits (ICs) - Memory CY7C028V-15AXIT
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 709973-CY7C028V-15AXIT CY7C028V-15AXIT
Product Name Memory - SRAM - CY7C028V-15AXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details