Cypress Semiconductor Corp. Memory - SRAM - CY7C028V-15AXI CY7C028V-15AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000357-CY7C028V-15AX I Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000357-CY7C028V-15AX I Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C028V-15AXI - 000357-CY7C028V-15AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C028V-15AXI
000357-CY7C028V-15AXI
Memory - SRAM - CY7C028V-15AXI 000357-CY7C028V-15AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000357-CY7C028V-15AX I Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000357-CY7C028V-15AXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C028V-15AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C028V-15AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C028V-15AXI
Integrated Circuits (ICs) - Memory - Memory CY7C028V-15AXI
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 000357-CY7C028V-15AXI CY7C028V-15AXI CY7C028V-15AXI CY7C028V-15AXI
Product Name Memory - SRAM - CY7C028V-15AXI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576YS150PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details