Cypress Semiconductor Corp. Memory CY7C027V-25AIKJ

Description
Memory IC
Description
Memory IC
Datasheet
Datasheet Summary
Powered by GS/AI

The CY7C027V-25AIKJ is a low power CMOS dual-port static RAM with a memory organization of 32K x 16 bits. It features true dual-port architecture, allowing simultaneous access to the same memory location from two independent ports. The device operates at a voltage of 3.3 V and offers high-speed access times of 25 ns. It includes on-chip arbitration logic to manage concurrent access and supports automatic power-down functionality, which can be controlled independently for each port. The memory device is designed for applications such as interprocessor communication, status buffering, and dual-port video memory. It has a typical active current of 115 mA and a standby current of 10 µA, making it suitable for low-power applications. The CY7C027V-25AIKJ is available in a 100-pin Thin Quad Plastic Flatpack package, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The CY7C027V-25AIKJ is a low power CMOS dual-port static RAM with a memory organization of 32K x 16 bits. It features true dual-port architecture, allowing simultaneous access to the same memory location from two independent ports. The device operates at a voltage of 3.3 V and offers high-speed access times of 25 ns. It includes on-chip arbitration logic to manage concurrent access and supports automatic power-down functionality, which can be controlled independently for each port. The memory device is designed for applications such as interprocessor communication, status buffering, and dual-port video memory. It has a typical active current of 115 mA and a standby current of 10 µA, making it suitable for low-power applications. The CY7C027V-25AIKJ is available in a 100-pin Thin Quad Plastic Flatpack package, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - CY7C027V-25AIKJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C027V-25AIKJ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CY7C027V-25AIKJ
Integrated Circuits (ICs) - Memory - Memory CY7C027V-25AIKJ
CY7C027 - 3.3V 32K X 16 DUAL-POR

CY7C027 - 3.3V 32K X 16 DUAL-POR

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number CY7C027V-25AIKJ CY7C027V-25AIKJ
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details