Cypress Semiconductor Corp. Memory - SRAM - CY7C027V-25AI CY7C027V-25AI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772070-CY7C027V-25AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L25PFGI; 70V27S25PFI8; 70V27S25PFGI; 70V27S25PFI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772070-CY7C027V-25AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L25PFGI; 70V27S25PFI8; 70V27S25PFGI; 70V27S25PFI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C027V-25AI - 772070-CY7C027V-25AI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C027V-25AI
772070-CY7C027V-25AI
Memory - SRAM - CY7C027V-25AI 772070-CY7C027V-25AI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772070-CY7C027V-25AI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L25PFGI; 70V27S25PFI8; 70V27S25PFGI; 70V27S25PFI; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772070-CY7C027V-25AI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY7C027V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V27L25PFGI; 70V27S25PFI8; 70V27S25PFGI; 70V27S25PFI;
Introduction Date: September 20, 2000
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C027V-25AI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C027V-25AI
Integrated Circuits (ICs) - Memory - Memory CY7C027V-25AI
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772070-CY7C027V-25AI CY7C027V-25AI
Product Name Memory - SRAM - CY7C027V-25AI Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 7164S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details