Cypress Semiconductor Corp. Memory - RAM - CY7C027V-15AXI CY7C027V-15AXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164603-CY7C027V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L15PFI/2703; 70V27L15PFI8; 70V27S15PFGI8; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164603-CY7C027V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L15PFI/2703; 70V27L15PFI8; 70V27S15PFGI8; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C027V-15AXI - 1164603-CY7C027V-15AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C027V-15AXI
1164603-CY7C027V-15AXI
Memory - RAM - CY7C027V-15AXI 1164603-CY7C027V-15AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164603-CY7C027V-15A XI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V27L15PFI/2703; 70V27L15PFI8; 70V27S15PFGI8; Introduction Date: September 20, 2000 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164603-CY7C027V-15AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 15ns
Family Name: CY7C027V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V27L15PFI/2703; 70V27L15PFI8; 70V27S15PFGI8;
Introduction Date: September 20, 2000
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - CY7C027V-15AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 15 ns 100-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - CY7C027V-15AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C027V-15AXI
Integrated Circuits (ICs) - Memory - Memory CY7C027V-15AXI
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1164603-CY7C027V-15AXI CY7C027V-15AXI CY7C027V-15AXI CY7C027V-15AXI
Product Name Memory - RAM - CY7C027V-15AXI Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details