Cypress Semiconductor Corp. Memory - RAM - CY7C027V-15AC CY7C027V-15AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164602-CY7C027V-15A C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027S35PFB; 7027S20PFB; 70V27S55PFI; Introduction Date: August 31, 2004 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164602-CY7C027V-15A C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027S35PFB; 7027S20PFB; 70V27S55PFI; Introduction Date: August 31, 2004 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C027V-15AC - 1164602-CY7C027V-15AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C027V-15AC
1164602-CY7C027V-15AC
Memory - RAM - CY7C027V-15AC 1164602-CY7C027V-15AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164602-CY7C027V-15A C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C027V Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027S35PFB; 7027S20PFB; 70V27S55PFI; Introduction Date: August 31, 2004 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164602-CY7C027V-15AC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C027V
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 7027S35PFB; 7027S20PFB; 70V27S55PFI;
Introduction Date: August 31, 2004
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C027V-15AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C027V-15AC
Integrated Circuits (ICs) - Memory CY7C027V-15AC
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164602-CY7C027V-15AC CY7C027V-15AC
Product Name Memory - RAM - CY7C027V-15AC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 15 ns 15 ns
Cycle Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231076 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details