Cypress Semiconductor Corp. Memory - SRAM - CY7C027-20AXIT CY7C027-20AXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772069-CY7C027-20AXI T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 20ns Family Name: CY7C027 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027L20PF; 7027L20PFG8; 7027L20PF8; 7027L20PFG; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772069-CY7C027-20AXI T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 20ns Family Name: CY7C027 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027L20PF; 7027L20PFG8; 7027L20PF8; 7027L20PFG; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C027-20AXIT - 772069-CY7C027-20AXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C027-20AXIT
772069-CY7C027-20AXIT
Memory - SRAM - CY7C027-20AXIT 772069-CY7C027-20AXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772069-CY7C027-20AXI T Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 512Kb (32K x 16) Access Time: 20ns Family Name: CY7C027 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7027L20PF; 7027L20PFG8; 7027L20PF8; 7027L20PFG; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.b Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772069-CY7C027-20AXIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 20ns
Family Name: CY7C027
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 7027L20PF; 7027L20PFG8; 7027L20PF8; 7027L20PFG;
Introduction Date: October 20, 1997
ECCN: 3A991.b.2.b
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C027-20AXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C027-20AXIT
Integrated Circuits (ICs) - Memory CY7C027-20AXIT
IC SRAM 512KBIT PARALLEL 100TQFP

IC SRAM 512KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 772069-CY7C027-20AXIT CY7C027-20AXIT
Product Name Memory - SRAM - CY7C027-20AXIT Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 20 ns 20 ns
Cycle Time 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY14B108N-ZSP25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
5 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details