Cypress Semiconductor Corp. Memory - RAM - CY7C026AV-25AC CY7C026AV-25AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164595-CY7C026AV-25 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C026AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V261S25PFG; 70V261S25PF8; 70V261S25PF; Introduction Date: December 02, 1999 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164595-CY7C026AV-25 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C026AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V261S25PFG; 70V261S25PF8; 70V261S25PF; Introduction Date: December 02, 1999 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C026AV-25AC - 1164595-CY7C026AV-25AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C026AV-25AC
1164595-CY7C026AV-25AC
Memory - RAM - CY7C026AV-25AC 1164595-CY7C026AV-25AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164595-CY7C026AV-25 AC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: CY7C026AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V261S25PFG; 70V261S25PF8; 70V261S25PF; Introduction Date: December 02, 1999 ECCN: 3A991.b.2.a Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164595-CY7C026AV-25AC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: CY7C026AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V261S25PFG; 70V261S25PF8; 70V261S25PF;
Introduction Date: December 02, 1999
ECCN: 3A991.b.2.a
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C026AV-25AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C026AV-25AC
Integrated Circuits (ICs) - Memory - Memory CY7C026AV-25AC
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1164595-CY7C026AV-25AC CY7C026AV-25AC
Product Name Memory - RAM - CY7C026AV-25AC Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns
Cycle Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - A5140970Y0500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details