Cypress Semiconductor Corp. Memory - SRAM - CY7C026AV-20AXC CY7C026AV-20AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203076-CY7C026AV-20A XC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 20ns Family Name: CY7C026AV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 70261S35PFI8; 70261S35PFI; 70261L20PFG; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203076-CY7C026AV-20A XC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 20ns Family Name: CY7C026AV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 70261S35PFI8; 70261S35PFI; 70261L20PFG; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C026AV-20AXC - 203076-CY7C026AV-20AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C026AV-20AXC
203076-CY7C026AV-20AXC
Memory - SRAM - CY7C026AV-20AXC 203076-CY7C026AV-20AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203076-CY7C026AV-20A XC Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Dual Port, Asynchronous Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 20ns Family Name: CY7C026AV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 70261S35PFI8; 70261S35PFI; 70261L20PFG; Introduction Date: December 02, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203076-CY7C026AV-20AXC
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 20ns
Family Name: CY7C026AV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 70261S35PFI8; 70261S35PFI; 70261L20PFG;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C026AV-20AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C026AV-20AXC
Integrated Circuits (ICs) - Memory - Memory CY7C026AV-20AXC
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Memory - CY7C026AV-20AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 203076-CY7C026AV-20AXC CY7C026AV-20AXC CY7C026AV-20AXC CY7C026AV-20AXC
Product Name Memory - SRAM - CY7C026AV-20AXC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip SRAM; SRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 100-TQFP (14x14) QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 71T75802S200BGG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers